Quail Electronics NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2019.098

Description
Our 2019 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2019.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2019 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2019.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2019.098 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2019.098
NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2019.098
Our 2019 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2019.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2019 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2019.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2019.098
Product Name NEMA 6-15P JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 6-15; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-100-965 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 813222-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 98.42 inch (2500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details