Quail Electronics JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2017.098

Description
Our 2017 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2017.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2017 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2017.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2017.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2017.098
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2017.098
Our 2017 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2017.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2017 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug.
  • We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault.
  • The 2017.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2017.098
Product Name JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details