Quail Electronics JIS 8303 JAPAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2016.098AL

Description
Our 2016 AL series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.098AL is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2016 AL series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.098AL is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2016.098AL - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2016.098AL
JIS 8303 JAPAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2016.098AL
Our 2016 AL series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.098AL is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.


    • Our 2016 AL series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet.
    • The 2016.098AL is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V.
    • This Japanese power cord can also be used in Colombia.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2016.098AL
Product Name JIS 8303 JAPAN to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 815912-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 39.37 inch (1000 mm)
Rated Current 12 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Specs
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details