Quail Electronics JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2016.079G

Description
Our 2016 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.079G is a grey Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2016 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.079G is a grey Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2016.079G - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2016.079G
JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2016.079G
Our 2016 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet. The 2016.079G is a grey Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2016 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector.
  • These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Japanese wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320-C16 or C14 inlet.
  • The 2016.079G is a grey Japanese power cord that carries the PSE approval and is rated at 13A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2016.079G
Product Name JIS 8303 JAPAN GREY to IEC-60320-C15 GREY HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 815763-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details