Quail Electronics JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2008.079C

Description
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.079C is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.079C is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2008.079C - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2008.079C
JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2008.079C
Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector. These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2008.079C is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2008 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C7 Connector.
  • These 2-conductor Japanese power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Japanese wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2008.079C is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 2.5A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2008.079C
Product Name JIS 8303 JAPAN 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1345802 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers