Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2006.098

Description
Our 2006 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2006.098 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet
Description
Our 2006 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2006.098 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2006.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2006.098
JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2006.098
Our 2006 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2006.098 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia and Taiwan..

  • Our 2006 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2006.098 is a Japanese power cord that carries the PSE and BSMI approvals and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia and Taiwan..
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2006.098
Product Name JIS 8303 JAPAN to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sensor & Actuator Cables - 1345779 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details