Quail Electronics JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2004.098

Description
Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2004.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2004.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2004.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2004.098
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2004.098
Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2004.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ.
  • These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 2004.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2004.098
Product Name JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860377 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 19.69 inch (500 mm)
View Details
Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details