Quail Electronics JIS 8303 JAPAN 2 POLARIZED to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2003.098SP

Description
This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector. These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C18 inlet and use low levels of electricity. The plug of these cords inserts into the standard Japanese wall outlet. This Japanese NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 2003.098SP is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector. These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C18 inlet and use low levels of electricity. The plug of these cords inserts into the standard Japanese wall outlet. This Japanese NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 2003.098SP is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 POLARIZED to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2003.098SP - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 POLARIZED to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2003.098SP
JIS 8303 JAPAN 2 POLARIZED to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2003.098SP
This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector. These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C18 inlet and use low levels of electricity. The plug of these cords inserts into the standard Japanese wall outlet. This Japanese NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 2003.098SP is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • This variant of our 2003 series features the 2-prong, Japanese 2 Polarized Plug (JIS 8303) with the IEC-60320-C13 Connector.
  • These 2-conductor power cords can be used for un-grounded monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C18 inlet and use low levels of electricity. The plug of these cords inserts into the standard Japanese wall outlet.
  • This Japanese NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
  • The 2003.098SP is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2003.098SP
Product Name JIS 8303 JAPAN 2 POLARIZED to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type NEMA 1-15P; JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Jacket Material

Thermoplastic, black, UL 94V-0

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12IN 90° Style Fan Power Cord - 07190-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers