Quail Electronics PIGGYBACK NEMA 5-15P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1998.240

Description
Our 1998 series features the Piggyback NEMA 5-15P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese NEMA 5-15R style wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. The plug features a piggyback formation. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1998.240 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 1998 series features the Piggyback NEMA 5-15P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese NEMA 5-15R style wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. The plug features a piggyback formation. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1998.240 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 5-15P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1998.240 - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 5-15P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1998.240
PIGGYBACK NEMA 5-15P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1998.240
Our 1998 series features the Piggyback NEMA 5-15P Plug with Japanese Approvals with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese NEMA 5-15R style wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. The plug features a piggyback formation. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1998.240 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 1998 series features the Piggyback NEMA 5-15P Plug with Japanese Approvals with an ROJ Special.
  • These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese NEMA 5-15R style wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. The plug features a piggyback formation.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 1998.240 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1998.240
Product Name PIGGYBACK NEMA 5-15P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812284-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details