Quail Electronics JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1997.098

Description
Our 1997 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1997.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Description
Our 1997 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1997.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Datasheet Summary
Powered by GS/AI

The 1997.098 power cord from Quail Electronics features a standard 3-prong Japanese plug (JIS 8303) and is designed for hard-wiring applications with a removed outer jacket (ROJ). It is rated for 15A at 125V and carries PSE approval, ensuring compliance with Japanese safety standards. The cord is constructed with stranded copper conductors and has a rubber jacket, suitable for operating temperatures between 15°C and 60°C. This product is also applicable for use in Colombia, making it versatile for international projects.

Datasheet Summary
Powered by GS/AI

The 1997.098 power cord from Quail Electronics features a standard 3-prong Japanese plug (JIS 8303) and is designed for hard-wiring applications with a removed outer jacket (ROJ). It is rated for 15A at 125V and carries PSE approval, ensuring compliance with Japanese safety standards. The cord is constructed with stranded copper conductors and has a rubber jacket, suitable for operating temperatures between 15°C and 60°C. This product is also applicable for use in Colombia, making it versatile for international projects.

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1997.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1997.098
JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1997.098
Our 1997 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1997.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 1997 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ.
  • These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 1997.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1997.098
Product Name JIS 8303 JAPAN to ROJ HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC13KS, South Africa, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-570 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details