Quail Electronics JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1991.118

Description
Our 1991 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1991.118 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 1991 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1991.118 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 1991.118 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
1991.118
JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 1991.118
Our 1991 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 1991.118 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 1991 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 1991.118 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1991.118
Product Name JIS 8303 JAPAN to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 5-15 Power Cord - 70411000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers