Quail Electronics 18/2 SJTW W N BULK WIRE 18/2.SJTWWNH

Description
Our part number 18/2.SJTWWNH is a 2 conductor, 18 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a white jacket with North American color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 18/2.SJTWWNH is a 2 conductor, 18 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a white jacket with North American color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18/2 SJTW W N BULK WIRE - 18/2.SJTWWNH - Quail Electronics
Livermore, CA, United States
18/2 SJTW W N BULK WIRE
18/2.SJTWWNH
18/2 SJTW W N BULK WIRE 18/2.SJTWWNH
Our part number 18/2.SJTWWNH is a 2 conductor, 18 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation. This product is sold by the foot. This product features a white jacket with North American color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.

  • Our part number 18/2.SJTWWNH is a 2 conductor, 18 gauge, weather-proof, junior service thermoplastic cord, bearing the SJTW 105C designation.
  • This product is sold by the foot.
  • This product features a white jacket with North American color coding. It is rated at 10A and 300V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 18/2.SJTWWNH
Product Name 18/2 SJTW W N BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3505/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers