The NEMA TT-30P to NEMA 5-15R power cord, part number 1761.012, is designed for high voltage applications. It features a NEMA TT-30P plug and a NEMA 5-15R connector, both of which are UL and CUL approved, ensuring compliance with safety standards. The cable is constructed with STW 3C 12AWG wire rated for 105°C, providing durability and reliability for various electrical needs. The product is RoHS compliant, indicating it meets environmental safety standards. This power cord is suitable for applications requiring a robust connection between high voltage and standard power outlets.
NEMA TT-30P to NEMA 5-15R
| Quail Electronics | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 1761.012 |
| Product Name | NEMA TT-30P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords |
| Cord Color | BLACK |
IEC/UL 62368-1
PVC, black