With RV and boat use on the rise, Quail is proud to announce its new line of extension cords and adapters for 30-Amp and 50-Amp campers and boats!
| Quail Electronics | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 1760.012 |
| Product Name | NEMA 5-15P to NEMA TT-30R HOME // Power Cords // High Voltage Power Cords |
| Cord Color | BLACK |
| Approvals | RoHS |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
IEC/UL 62368-1
PVC, transparent