Quail Electronics NEMA 6-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1728.012

Description
Our 1728 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American extension are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any NEMA 6-20R wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. The 1728.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1728 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American extension are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any NEMA 6-20R wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. The 1728.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 1728.012 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
1728.012
NEMA 6-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1728.012
Our 1728 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American extension are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any NEMA 6-20R wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. The 1728.012 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1728 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 5-15R Receptacle.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These North American extension are the recommended cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any NEMA 6-20R wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug.
  • The 1728.012 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1728.012
Product Name NEMA 6-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-20P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
3 suppliers
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 823995-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details