Quail Electronics NEMA 5-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1701.156

Description
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1701.156 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1701.156 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 1701.156 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
1701.156
NEMA 5-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1701.156
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1701.156 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 1701.156 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1701.156
Product Name NEMA 5-20P to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P; Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

North American 3 x 18 AWG Cable - 86060200 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860377 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power cord with IEC connector C17, V-Lock, straight - VAC17KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black or white

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details