Quail Electronics NEMA 5-20P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1701.072S1

Description
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1701.072S1 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1701.072S1 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 1701.072S1 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
1701.072S1
NEMA 5-20P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1701.072S1
Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 1701.072S1 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1701 series features the 3-prong North American NEMA 5-20P Plug with an ROJ Special.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 1701.072S1 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1701.072S1
Product Name NEMA 5-20P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860352 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8
Cord Length 19.69 inch (500 mm)
View Details
Euro Plug 2.5A Power Cord - 86234000 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details