Quail Electronics NEMA 6-15P DOWN ANGLE to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1667.096

Description
Our 1667 series features the 3-prong, Down Angle, North American NEMA 6-15P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-15R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1667.096 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1667 series features the 3-prong, Down Angle, North American NEMA 6-15P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-15R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1667.096 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P DOWN ANGLE to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 1667.096 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P DOWN ANGLE to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
1667.096
NEMA 6-15P DOWN ANGLE to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 1667.096
Our 1667 series features the 3-prong, Down Angle, North American NEMA 6-15P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-15R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 1667.096 carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1667 series features the 3-prong, Down Angle, North American NEMA 6-15P Plug with an ROJ.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-15R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 1667.096 carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1667.096
Product Name NEMA 6-15P DOWN ANGLE to ROJ HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches - 318004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1860377 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 19.69 inch (500 mm)
View Details
Australian 10Amp Cordset w/C13 Connector - 86210620 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details