Quail Electronics SPLIT to 45 FAN HEAD x 3 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1507.012

Description
Our 1507 series features a Split with three (3) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords provide power to 3 devices while using 1 outlet, they are considered space-savers. The 1507.012 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1507 series features a Split with three (3) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords provide power to 3 devices while using 1 outlet, they are considered space-savers. The 1507.012 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT to 45 FAN HEAD x 3 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords - 1507.012 - Quail Electronics
Livermore, CA, United States
SPLIT to 45 FAN HEAD x 3 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
1507.012
SPLIT to 45 FAN HEAD x 3 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords 1507.012
Our 1507 series features a Split with three (3) 45 Fan Head Connectors. These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords provide power to 3 devices while using 1 outlet, they are considered space-savers. The 1507.012 carries the UL and C-UL approvals and is rated at 5A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1507 series features a Split with three (3) 45 Fan Head Connectors.
  • These power cords provide power for server and equipment fans by hard-wiring directly into your power source. Because these cords provide power to 3 devices while using 1 outlet, they are considered space-savers.
  • The 1507.012 carries the UL and C-UL approvals and is rated at 5A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1507.012
Product Name SPLIT to 45 FAN HEAD x 3 HOME // Power Cords // Specialty Power Cords // Fan Head Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920463 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details