Quail Electronics 14/3 STO BLK 105oC BULK WIRE 14/3-STOBNH

Description
Our part number 14/3-STOBNH is a 3 conductor, 14 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with international color coding. It is rated at 16A and 600V and carries the UL and C-UL approvals.
Datasheet
Description
Our part number 14/3-STOBNH is a 3 conductor, 14 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with international color coding. It is rated at 16A and 600V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14/3 STO BLK 105oC BULK WIRE - 14/3-STOBNH - Quail Electronics
Livermore, CA, United States
14/3 STO BLK 105oC BULK WIRE
14/3-STOBNH
14/3 STO BLK 105oC BULK WIRE 14/3-STOBNH
Our part number 14/3-STOBNH is a 3 conductor, 14 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation. This product is sold by the foot. This product features a jacket with international color coding. It is rated at 16A and 600V and carries the UL and C-UL approvals.

  • Our part number 14/3-STOBNH is a 3 conductor, 14 gauge, oil-resistant, heavy duty thermoplastic cord, bearing the STO 105C designation.
  • This product is sold by the foot.
  • This product features a jacket with international color coding. It is rated at 16A and 600V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Electrical Power Wires
Product Number 14/3-STOBNH
Product Name 14/3 STO BLK 105oC BULK WIRE
Product Type Multiconductor Cable
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details