Quail Electronics NEMA 5-15P DOWN ANGLE CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1202.072

Description
Our 1202 series features the domestic, 3-prong, Clear (transparent), Down Angle North American Plug (NEMA 5-15P) with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 1202.072 is a GOLD power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1202 series features the domestic, 3-prong, Clear (transparent), Down Angle North American Plug (NEMA 5-15P) with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 1202.072 is a GOLD power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P DOWN ANGLE CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1202.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P DOWN ANGLE CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1202.072
NEMA 5-15P DOWN ANGLE CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1202.072
Our 1202 series features the domestic, 3-prong, Clear (transparent), Down Angle North American Plug (NEMA 5-15P) with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. The 1202.072 is a GOLD power cord that carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1202 series features the domestic, 3-prong, Clear (transparent), Down Angle North American Plug (NEMA 5-15P) with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3).
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • The 1202.072 is a GOLD power cord that carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1202.072
Product Name NEMA 5-15P DOWN ANGLE CLEAR to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GOLD
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Australian Hospital Grade Cord Set w/Orange Cable - 86210150 - Interpower
Specs
Cord Color Orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details