Quail Electronics NEMA 5-15P GREY to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1102.036

Description
Our 1102 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1102.036 is a grey power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1102 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1102.036 is a grey power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREY to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 1102.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREY to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
1102.036
NEMA 5-15P GREY to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 1102.036
Our 1102 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1102.036 is a grey power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1102 series features the domestic, 3-prong, Grey, North American Plug (NEMA 5-15P) with a Split.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration.
  • The 1102.036 is a grey power cord that carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1102.036
Product Name NEMA 5-15P GREY to SPLIT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Specs
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
50IN Straight Style Fan Power Cord - 07100-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers