Quail Electronics IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 1093.039

Description
Our 1093 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 1093.039 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1093 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 1093.039 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 1093.039 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
1093.039
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 1093.039
Our 1093 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 1093.039 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1093 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector.
  • These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 1093.039 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1093.039
Product Name IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821098-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Italian 10 Amp Cord Set w/C13 Connector - 86260130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details