Quail Electronics NEMA 1-15P POLARIZED to SPLIT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1060.072P

Description
Our 1060 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1060.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 1060 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1060.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P POLARIZED to SPLIT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1060.072P - Quail Electronics
Livermore, CA, United States
NEMA 1-15P POLARIZED to SPLIT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1060.072P
NEMA 1-15P POLARIZED to SPLIT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1060.072P
Our 1060 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration. The 1060.072P carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 1060 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Split.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
  • This NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
  • A Split is when you remove the outer material of a flat-wire power cord to expose the conductors inch (6mm). Peeling the conductors away from one another 2 inches (52mm) also characterizes this configuration.
  • The 1060.072P carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1060.072P
Product Name NEMA 1-15P POLARIZED to SPLIT HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 5-20 Cord Set w/ Angled C19 - 86221255 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 815665-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details