1059.102C -- NEMA 1-15P TO ROJ SPECIAL SHIELDED HOME // POWER CORDS // NORTH AMERICAN POWER CORDS // 2 CONDUCTOR POWER CORDS
Quail ElectronicsNEMA 1-15P to ROJ SPECIAL SHIELDED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords1059.102C
Description
Our 1059 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Shielded ROJ Special.
These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
Extendable/Retractab
le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
The 1059.102C carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Quail Electronics
Done
Datasheet
Description
Our 1059 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Shielded ROJ Special.
These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
Extendable/Retractab
le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
The 1059.102C carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
NEMA 1-15P to ROJ SPECIAL SHIELDED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1059.102C
NEMA 1-15P to ROJ SPECIAL SHIELDED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1059.102C
Our 1059 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Shielded ROJ Special.
These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
Extendable/Retractab
le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
The 1059.102C carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Our 1059 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Shielded ROJ Special.
These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will hard-wire into your equipment on the other end.
Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
The 1059.102C carries the UL and C-UL approvals and is rated at 10A - 125V.
This North American power cord can also be used in the following countries:
Bahamas Jamaica
Barbados Laos
Belize Mexico
Canada Micronesia
Cayman Islands Nicaragua
Costa Rica No. Mariana Island
Cuba Palmyra Atoll
Dominican Republic Panama
Ecuador Peru
El Salvador Philippines
Guam Puerto Rico
Guatemala Thailand
Haiti Venezuela
Honduras Virgin Islands
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
1059.102C
Product Name
NEMA 1-15P to ROJ SPECIAL SHIELDED HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color
BLACK
Approvals
RoHS; UL Listing Mark
Number of Conductors
2
Male End Type
NEMA 1-15P; Male Hard Wired Stripped; Male Hard Wired Terminal