Quail Electronics NEMA 1-15P POLARIZED 45 ANGLE LOW PROFILE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1055.168S

Description
This variant of our 1055 series features the domestic, 2-prong, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This 45 Angle, Low Profile, NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 1055.168S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 1055 series features the domestic, 2-prong, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This 45 Angle, Low Profile, NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 1055.168S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P POLARIZED 45 ANGLE LOW PROFILE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 1055.168S - Quail Electronics
Livermore, CA, United States
NEMA 1-15P POLARIZED 45 ANGLE LOW PROFILE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
1055.168S
NEMA 1-15P POLARIZED 45 ANGLE LOW PROFILE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 1055.168S
This variant of our 1055 series features the domestic, 2-prong, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector. These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle. This 45 Angle, Low Profile, NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord. The 1055.168S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 1055 series features the domestic, 2-prong, Low Profile, 45 Angle, North American Polarized Plug (NEMA 1-15P Polarized) with the IEC-60320-C7 Connector.
  • These 2-conductor North American power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any North American outlet or receptacle, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a 45 angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket at a 45 angle.
  • This 45 Angle, Low Profile, NEMA 1-15P Polarized Plug incorporates a design feature consisting of an enlarged neutral prong/blade. The enlarged prong/blade allows the plug to be inserted into an outlet in only one manner, guaranteeing that electricity circulates only one way through the cord.
  • The 1055.168S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 1055.168S
Product Name NEMA 1-15P POLARIZED 45 ANGLE LOW PROFILE to IEC-60320-C7 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details