Quail Electronics LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0702.012

Description
This variant of our 0702 series features the 3-prong, North American, Locking NEMA L6-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-30R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers2 high voltage/ high current devices while using only one wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0702.012 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
This variant of our 0702 series features the 3-prong, North American, Locking NEMA L6-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-30R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers2 high voltage/ high current devices while using only one wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0702.012 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 (part number 0702.012) is a heavy-duty power cord designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-30P plug on one end and two Locking NEMA L6-30R receptacles on the other, allowing for the connection of two devices while utilizing a single wall outlet. This configuration is particularly useful for powering heavy machinery and networking equipment, as it provides a space-saving solution and extends the distance from the power source. The product is rated for 20A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for use in various countries across North America and the Caribbean.

Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 (part number 0702.012) is a heavy-duty power cord designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-30P plug on one end and two Locking NEMA L6-30R receptacles on the other, allowing for the connection of two devices while utilizing a single wall outlet. This configuration is particularly useful for powering heavy machinery and networking equipment, as it provides a space-saving solution and extends the distance from the power source. The product is rated for 20A at 250V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for use in various countries across North America and the Caribbean.

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0702.012 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0702.012
LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0702.012
This variant of our 0702 series features the 3-prong, North American, Locking NEMA L6-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-30R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers2 high voltage/ high current devices while using only one wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 0702.012 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 0702 series features the 3-prong, North American, Locking NEMA L6-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-30R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R wall outlet or receptacle, while the other end features 2 Locking NEMA L6-20R Receptacles. This configuration is a space-saver because it powers2 high voltage/ high current devices while using only one wall outlet or socket, and counts as a heavy duty extension cord because it increases the distance at which you can locate your appliance or electronics. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • The 0702.012 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0702.012
Product Name LOCKING NEMA L6-30P to LOCKING NEMA L6-30R x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 10Amp Cord Set w/Angled C13 Connector - 86275040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, Europlug, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6004.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 814351-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details