Quail Electronics NEMA 5-20P HG CLEAR to NEMA 5-15R/5-20R T-SLOT CLEAR x3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) 0616.084

Description
The 0616 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) plug and a W-splitter (Trident) with three (3) NEMA 5-15R/5-20R T-Slot Clear (transparent) Connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0616 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet
Description
The 0616 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) plug and a W-splitter (Trident) with three (3) NEMA 5-15R/5-20R T-Slot Clear (transparent) Connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0616 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P HG CLEAR to NEMA 5-15R/5-20R T-SLOT CLEAR x3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) - 0616.084 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P HG CLEAR to NEMA 5-15R/5-20R T-SLOT CLEAR x3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter)
0616.084
NEMA 5-20P HG CLEAR to NEMA 5-15R/5-20R T-SLOT CLEAR x3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter) 0616.084
The 0616 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) plug and a W-splitter (Trident) with three (3) NEMA 5-15R/5-20R T-Slot Clear (transparent) Connectors. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use). Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity. Our 0616 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.

  • The 0616 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-20P Clear (transparent) plug and a W-splitter (Trident) with three (3) NEMA 5-15R/5-20R T-Slot Clear (transparent) Connectors.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical devices that use the C14 inlet (from x-ray machines, to life support equipment, to hospital use).
  • Heavy Duty Hospital Grade cords use plugs and connectors with high amperage and/or voltage rating with cable of a large gauge. These cords can be used to safely power medical devices that draw lots of electricity.
  • Our 0616 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 20A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0616.084
Product Name NEMA 5-20P HG CLEAR to NEMA 5-15R/5-20R T-SLOT CLEAR x3 HOME // Power Cords // Specialty Power Cords // W Cords (3-Way Splitter)
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details