Quail Electronics PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 0583.008

Description
Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 5-15R features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0583.008 carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 5-15R features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0583.008 carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords - 0583.008 - Quail Electronics
Livermore, CA, United States
PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
0583.008
PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 0583.008
Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle. These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 5-15R features a helpful Quick Release. A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 0583.008 carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.

  • Our 0583 series features the Piggyback IEC-60320-C6/C5 Plug with the NEMA 5-15R Quick Release Receptacle.
  • These Specialty power cords are recommended for powering any device or appliance that uses the NEMA 5-15P plug. On one end the Piggyback IEC-60320-C6/C5 plugs into any C5 outlet or connector. On the opposite end, the NEMA 5-15R features a helpful Quick Release.
  • A Quick Release is a thumb lever that easily ejects the plug or connector from a receptacle or plug. This feature reduces the amount of force necessary to remove your power cord and rearrange your equipment. It also eliminates the ??yanking? problem thus the deterioration/split of the conductors inside the cord.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 0583.008 carries the European, GOST, and SEV approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0583.008
Product Name PIGGYBACK IEC-60320-C6/C5 to NEMA 5-15R QUICK RELEASE HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
Cord Color BLACK
Approvals RoHS; GOST; SEV
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823995-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 7Amp Cord Set w/ C5 Connector - 86220365 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details