Quail Electronics IEC-60320-C14 to IEC-60320-C15 CLEAR WITH LED x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0562.030LT

Description
Our 0562 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has 2 Clear (transparent) IEC-60320-C15 Connectors with LEDs. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The clear receptacles of this cord are designed with a special feature: an LED is wired into the molds and when the plug is inserted into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 0562.030 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0562 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has 2 Clear (transparent) IEC-60320-C15 Connectors with LEDs. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The clear receptacles of this cord are designed with a special feature: an LED is wired into the molds and when the plug is inserted into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 0562.030 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C15 CLEAR WITH LED x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0562.030LT - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C15 CLEAR WITH LED x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0562.030LT
IEC-60320-C14 to IEC-60320-C15 CLEAR WITH LED x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0562.030LT
Our 0562 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has 2 Clear (transparent) IEC-60320-C15 Connectors with LEDs. These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The clear receptacles of this cord are designed with a special feature: an LED is wired into the molds and when the plug is inserted into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 0562.030 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0562 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has 2 Clear (transparent) IEC-60320-C15 Connectors with LEDs.
  • These multi-leg IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for powering any 2 pieces of computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and because it powers 2 devices while only taking up 1 outlet, this is referred to as a space-saver cord. These cords can also be called Jumper Cables or Network Patch Cables.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The clear receptacles of this cord are designed with a special feature: an LED is wired into the molds and when the plug is inserted into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight.
  • The 0562.030 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0562.030LT
Product Name IEC-60320-C14 to IEC-60320-C15 CLEAR WITH LED x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details