Quail Electronics NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0555.054

Description
Our 0555 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are the recommended cords for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and devices that require 250V. On one end they plug into any North American NEMA 6-15R outlet or receptacle, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0555.054 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0555 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are the recommended cords for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and devices that require 250V. On one end they plug into any North American NEMA 6-15R outlet or receptacle, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0555.054 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 0555.054 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
0555.054
NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 0555.054
Our 0555 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are the recommended cords for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and devices that require 250V. On one end they plug into any North American NEMA 6-15R outlet or receptacle, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0555.054 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0555 series features the 3-prong, North American NEMA 6-15P Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These North American power cords are the recommended cords for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and devices that require 250V. On one end they plug into any North American NEMA 6-15R outlet or receptacle, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 0555.054 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0555.054
Product Name NEMA 6-15P to IEC-60320-C7 x 2 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860485 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
Rated Voltage 30 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Israeli 10Amp Cord Set w/Angled C13 Connector - 86275030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details