Quail Electronics AS/NZS 4417 AUSTRALIA to IEC-60320-C5 DOWN ANGLE HOME // Adapters // Single // International Adapters 0534.B

Description
The 0534.B adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C5 Connector. This adapter is rated at 2.5A and 250V and carries the SAA approval.
Datasheet
Description
The 0534.B adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C5 Connector. This adapter is rated at 2.5A and 250V and carries the SAA approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 DOWN ANGLE HOME // Adapters // Single // International Adapters - 0534.B - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 DOWN ANGLE HOME // Adapters // Single // International Adapters
0534.B
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 DOWN ANGLE HOME // Adapters // Single // International Adapters 0534.B
The 0534.B adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C5 Connector. This adapter is rated at 2.5A and 250V and carries the SAA approval.

  • The 0534.B adapts the 2-prong, Down Angle AS/NZS 4417 Australian 2 Plug (Former AS 3112) into the IEC-60320-C5 Connector.
  • This adapter is rated at 2.5A and 250V and carries the SAA approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0534.B
Product Name AS/NZS 4417 AUSTRALIA to IEC-60320-C5 DOWN ANGLE HOME // Adapters // Single // International Adapters
Approvals RoHS; Standards Association of Australia
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches - 223021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers