Quail Electronics IEC-60320-C14 to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // IEC 0528.BG

Description
The 0528.BG is a BEIGE adapter that adapts the Beige IEC-60320-C14 Plug into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet
Description
The 0528.BG is a BEIGE adapter that adapts the Beige IEC-60320-C14 Plug into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // IEC - 0528.BG - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // IEC
0528.BG
IEC-60320-C14 to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // IEC 0528.BG
The 0528.BG is a BEIGE adapter that adapts the Beige IEC-60320-C14 Plug into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and carries the CE approval.

  • The 0528.BG is a BEIGE adapter that adapts the Beige IEC-60320-C14 Plug into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 10A and 250V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0528.BG
Product Name IEC-60320-C14 to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // IEC
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Specs
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2008 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details