Quail Electronics NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema 0520.BG

Description
The 0520.BG is a BEIGE adapter that adapts the domestic, 3-prong, Beige North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.
Datasheet
Description
The 0520.BG is a BEIGE adapter that adapts the domestic, 3-prong, Beige North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema - 0520.BG - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema
0520.BG
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema 0520.BG
The 0520.BG is a BEIGE adapter that adapts the domestic, 3-prong, Beige North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.

  • The 0520.BG is a BEIGE adapter that adapts the domestic, 3-prong, Beige North American Plug (NEMA 5-15P) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 10A and 125V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0520.BG
Product Name NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sheet I Jumper Cord Set 16A - 86262050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 1860379 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details