Quail Electronics NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema 0520.B

Description
The 0520.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.
Datasheet
Description
The 0520.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema - 0520.B - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema
0520.B
NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema 0520.B
The 0520.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 125V and carries the CE approval.

  • The 0520.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into the Universal Receptacle.
  • This is a universal adapter that can accept plugs that conform to any international or North American standard.
  • This adapter is rated at 10A and 125V and carries the CE approval.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0520.B
Product Name NEMA 5-15P to UNIVERSAL RECEPTACLE HOME // Adapters // Universal // Nema
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405070234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details