Quail Electronics IEC-60320-C14 to NEMA 5-15R HOME // Adapters // Single // IEC Adapters 0507.B

Description
The 0507.B adapts the standard IEC-60320-C14 Plug into the NEMA 5-15R Receptacle. This adapter is rated at 10A and 250V and carries the UL, C-UL, and PSE approvals.
Datasheet
Description
The 0507.B adapts the standard IEC-60320-C14 Plug into the NEMA 5-15R Receptacle. This adapter is rated at 10A and 250V and carries the UL, C-UL, and PSE approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R HOME // Adapters // Single // IEC Adapters - 0507.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R HOME // Adapters // Single // IEC Adapters
0507.B
IEC-60320-C14 to NEMA 5-15R HOME // Adapters // Single // IEC Adapters 0507.B
The 0507.B adapts the standard IEC-60320-C14 Plug into the NEMA 5-15R Receptacle. This adapter is rated at 10A and 250V and carries the UL, C-UL, and PSE approvals.

  • The 0507.B adapts the standard IEC-60320-C14 Plug into the NEMA 5-15R Receptacle.
  • This adapter is rated at 10A and 250V and carries the UL, C-UL, and PSE approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0507.B
Product Name IEC-60320-C14 to NEMA 5-15R HOME // Adapters // Single // IEC Adapters
Approvals RoHS
Male End Type EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813839-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 144 inch (3660 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details