Quail Electronics IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // IEC 0504.B

Description
The 0504.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 0504.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // IEC - 0504.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // IEC
0504.B
IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // IEC 0504.B
The 0504.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 0504.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0504.B
Product Name IEC-60320-C14 to IEC-60320-C13 + NEMA 5-15R HOME // Adapters // Double Output // IEC
Approvals RoHS; UL Listing Mark
Male End Type EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823473-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
North American 7Amp Cord Set w/ C5 Connector - 86220365 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details