Quail Electronics IEC-60320-C14 to NEMA 5-15R x 2 HOME // Adapters // Double Output // IEC 0503.B

Description
The 0503.B adapts the standard IEC-60320-C14 Plug into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 0503.B adapts the standard IEC-60320-C14 Plug into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R x 2 HOME // Adapters // Double Output // IEC - 0503.B - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R x 2 HOME // Adapters // Double Output // IEC
0503.B
IEC-60320-C14 to NEMA 5-15R x 2 HOME // Adapters // Double Output // IEC 0503.B
The 0503.B adapts the standard IEC-60320-C14 Plug into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 0503.B adapts the standard IEC-60320-C14 Plug into two (2) NEMA 5-15R Receptacles.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0503.B
Product Name IEC-60320-C14 to NEMA 5-15R x 2 HOME // Adapters // Double Output // IEC
Approvals RoHS; UL Listing Mark
Male End Type EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
IEC Power Cords - 822297-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details