Quail Electronics NEMA 5-15P to IEC-60320-C13 x 2 HOME // Adapters // Double Output // Nema 0501.B

Description
The 0501.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Description
The 0501.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 x 2 HOME // Adapters // Double Output // Nema - 0501.B - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 x 2 HOME // Adapters // Double Output // Nema
0501.B
NEMA 5-15P to IEC-60320-C13 x 2 HOME // Adapters // Double Output // Nema 0501.B
The 0501.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) IEC-60320-C13 Connectors. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.

  • The 0501.B adapts the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) into two (2) IEC-60320-C13 Connectors.
  • This outlet saver procures 2 standard AC outlets from one.
  • This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0501.B
Product Name NEMA 5-15P to IEC-60320-C13 x 2 HOME // Adapters // Double Output // Nema
Approvals RoHS; UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C19 Connector - 86272280 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860351 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers