Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C5 x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0482.180

Description
The 0482 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and Two (2) IEC-60320-C5 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power two legs from just one outlet. They can be used for any medical equipment that uses a C6 inlet (from C-Pap and treatment components, to monitoring devices, and diagnostic equipment), and also have the ability to simultaneously power an additional component that uses a C6 inlet. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C6 inlet. Our 0482 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
The 0482 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and Two (2) IEC-60320-C5 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power two legs from just one outlet. They can be used for any medical equipment that uses a C6 inlet (from C-Pap and treatment components, to monitoring devices, and diagnostic equipment), and also have the ability to simultaneously power an additional component that uses a C6 inlet. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C6 inlet. Our 0482 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C5 x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0482.180 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C5 x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0482.180
NEMA 5-15P HG CLEAR to IEC-60320-C5 x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0482.180
The 0482 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and Two (2) IEC-60320-C5 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power two legs from just one outlet. They can be used for any medical equipment that uses a C6 inlet (from C-Pap and treatment components, to monitoring devices, and diagnostic equipment), and also have the ability to simultaneously power an additional component that uses a C6 inlet. These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C6 inlet. Our 0482 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • The 0482 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and Two (2) IEC-60320-C5 connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power two legs from just one outlet. They can be used for any medical equipment that uses a C6 inlet (from C-Pap and treatment components, to monitoring devices, and diagnostic equipment), and also have the ability to simultaneously power an additional component that uses a C6 inlet.
  • These Hospital Grade power cords are the recommended cords for any medical equipment that uses a C6 inlet.
  • Our 0482 series power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0482.180
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C5 x 2 HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813838-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details
Continental European 16Amp Cord Set w/ Angled C19 - 86235090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details