Quail Electronics NEMA 5-15P to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0481.096

Description
Our 0481 series features the NEMA 5-15P with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg North American power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any 5-15R outlet or receptacle, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0481.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0481 series features the NEMA 5-15P with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg North American power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any 5-15R outlet or receptacle, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0481.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0481.096 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0481.096
NEMA 5-15P to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0481.096
Our 0481 series features the NEMA 5-15P with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector. These multi-leg North American power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any 5-15R outlet or receptacle, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0481.096 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0481 series features the NEMA 5-15P with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the IEC-60320-C7 Connector.
  • These multi-leg North American power cords are the recommended cords used to power any grounded device using the IEC-60320-C14 inlet in addition to an un-grounded device using the IEC-60320-C8 inlet. Applications which use the IEC-60320-C8 inlet include (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many other devices and appliances. Applications which use the IEC-60320-C14 inlet are monitors, computers, printers, scanners, TVs, sound systems, as well as many other components and electronics. On the male end these cords plug into any 5-15R outlet or receptacle, and these cords are considered space-savers because they only use up 1 socket while providing power to 2 devices. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 0481.096 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0481.096
Product Name NEMA 5-15P to IEC-60320-C13 + IEC-60320-C7 HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Euro Plug 2.5A Power Cord - 86234000 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
3 suppliers
Sensor & Actuator Cables - 1860473 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 19.69 inch (500 mm)
View Details