Quail Electronics ROJ to IEC-60320-C13 x 4 + IEC-60320-C7 + ROJ HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 0480.054

Description
Our 0480 series features an ROJ with a 5-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors, and an additional Y-split that has an IEC-60320-C7 and an ROJ. These multi-leg IEC power cords are ideal for powering many varied devices. The male end of this cord hard-wires directly into you power source, and on the other end, 7 legs provide electricity in a couple different ways. The 4 C13s can connect to your monitors, power supplies, servers, routers, hubs, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The 2-conductor C7 can power (un-grounded) laptops, notebooks, stereos, game consoles, and electric razors, or any device using the IEC-60320-C8 inlet. The C7 is also referred to as the Figure-8 connector. Finally, an ROJ on the equipment end allows you to hard-wire any components you want. Because these power cords can power 7 devices while only using 1 outlet, we refer to them as space savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0480 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet
Description
Our 0480 series features an ROJ with a 5-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors, and an additional Y-split that has an IEC-60320-C7 and an ROJ. These multi-leg IEC power cords are ideal for powering many varied devices. The male end of this cord hard-wires directly into you power source, and on the other end, 7 legs provide electricity in a couple different ways. The 4 C13s can connect to your monitors, power supplies, servers, routers, hubs, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The 2-conductor C7 can power (un-grounded) laptops, notebooks, stereos, game consoles, and electric razors, or any device using the IEC-60320-C8 inlet. The C7 is also referred to as the Figure-8 connector. Finally, an ROJ on the equipment end allows you to hard-wire any components you want. Because these power cords can power 7 devices while only using 1 outlet, we refer to them as space savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0480 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC-60320-C13 x 4 + IEC-60320-C7 + ROJ HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) - 0480.054 - Quail Electronics
Livermore, CA, United States
ROJ to IEC-60320-C13 x 4 + IEC-60320-C7 + ROJ HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
0480.054
ROJ to IEC-60320-C13 x 4 + IEC-60320-C7 + ROJ HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 0480.054
Our 0480 series features an ROJ with a 5-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors, and an additional Y-split that has an IEC-60320-C7 and an ROJ. These multi-leg IEC power cords are ideal for powering many varied devices. The male end of this cord hard-wires directly into you power source, and on the other end, 7 legs provide electricity in a couple different ways. The 4 C13s can connect to your monitors, power supplies, servers, routers, hubs, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The 2-conductor C7 can power (un-grounded) laptops, notebooks, stereos, game consoles, and electric razors, or any device using the IEC-60320-C8 inlet. The C7 is also referred to as the Figure-8 connector. Finally, an ROJ on the equipment end allows you to hard-wire any components you want. Because these power cords can power 7 devices while only using 1 outlet, we refer to them as space savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. Our 0480 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.

  • Our 0480 series features an ROJ with a 5-splitter (Hydra) that has four (4) IEC-60320-C13 Connectors, and an additional Y-split that has an IEC-60320-C7 and an ROJ.
  • These multi-leg IEC power cords are ideal for powering many varied devices. The male end of this cord hard-wires directly into you power source, and on the other end, 7 legs provide electricity in a couple different ways. The 4 C13s can connect to your monitors, power supplies, servers, routers, hubs, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. The 2-conductor C7 can power (un-grounded) laptops, notebooks, stereos, game consoles, and electric razors, or any device using the IEC-60320-C8 inlet. The C7 is also referred to as the Figure-8 connector. Finally, an ROJ on the equipment end allows you to hard-wire any components you want. Because these power cords can power 7 devices while only using 1 outlet, we refer to them as space savers.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • Our 0480 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0480.054
Product Name ROJ to IEC-60320-C13 x 4 + IEC-60320-C7 + ROJ HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.5mm² H05VV-F Cable - 86065030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384618 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers