Quail Electronics LOCKING NEMA L5-20P to IEC-60320-C19 CLEAR x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0451.096

Description
Our 0451 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 3-splitter (Trident) that has three (3) Clear (transparent) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connectors (x3) can power several servers or tele-communications devices, as well as any devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and can be considered a space-saver since it powers several pieces of equipment while using only 1 outlet, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. The 0451.096 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0451 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 3-splitter (Trident) that has three (3) Clear (transparent) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connectors (x3) can power several servers or tele-communications devices, as well as any devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and can be considered a space-saver since it powers several pieces of equipment while using only 1 outlet, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. The 0451.096 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P to IEC-60320-C19 CLEAR x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 0451.096 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P to IEC-60320-C19 CLEAR x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
0451.096
LOCKING NEMA L5-20P to IEC-60320-C19 CLEAR x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 0451.096
Our 0451 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 3-splitter (Trident) that has three (3) Clear (transparent) IEC-60320-C19 Connectors. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connectors (x3) can power several servers or tele-communications devices, as well as any devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and can be considered a space-saver since it powers several pieces of equipment while using only 1 outlet, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers. The 0451.096 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0451 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 3-splitter (Trident) that has three (3) Clear (transparent) IEC-60320-C19 Connectors.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connectors (x3) can power several servers or tele-communications devices, as well as any devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle, and can be considered a space-saver since it powers several pieces of equipment while using only 1 outlet, and since they provide power to 3 devices while only taking up 1 outlet they are called space-savers.
  • The 0451.096 carries the UL and C-UL approvals and is rated at 16A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0451.096
Product Name LOCKING NEMA L5-20P to IEC-60320-C19 CLEAR x 3 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 10Amp Cordset w/C13 Connector - 70405030234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details