Quail Electronics NEMA 6-20P to NEMA 6-20R x 3 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0441.120

Description
Our 0441 series features the 3-prong, North American NEMA 6-20P Plug with a 3-splitter (Trident) that has three (3) NEMA 6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg Heavy Duty North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-20R wall outlet or receptacle, while the other end features 3 NEMA 6-20R Receptacles that can connect to 3 devices. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 0441.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0441 series features the 3-prong, North American NEMA 6-20P Plug with a 3-splitter (Trident) that has three (3) NEMA 6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg Heavy Duty North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-20R wall outlet or receptacle, while the other end features 3 NEMA 6-20R Receptacles that can connect to 3 devices. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 0441.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to NEMA 6-20R x 3 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 0441.120 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P to NEMA 6-20R x 3 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
0441.120
NEMA 6-20P to NEMA 6-20R x 3 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 0441.120
Our 0441 series features the 3-prong, North American NEMA 6-20P Plug with a 3-splitter (Trident) that has three (3) NEMA 6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These multi-leg Heavy Duty North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-20R wall outlet or receptacle, while the other end features 3 NEMA 6-20R Receptacles that can connect to 3 devices. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. The 0441.120 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0441 series features the 3-prong, North American NEMA 6-20P Plug with a 3-splitter (Trident) that has three (3) NEMA 6-20R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These multi-leg Heavy Duty North American power cords are ideal for powering your equipment. The supply end plugs into any NEMA 6-20R wall outlet or receptacle, while the other end features 3 NEMA 6-20R Receptacles that can connect to 3 devices. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • The 0441.120 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0441.120
Product Name NEMA 6-20P to NEMA 6-20R x 3 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-20P
Female End Type NEMA 6-20R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cords - 8702274 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details