Quail Electronics NEMA 5-15P DOWN ANGLE to IEC-60320-C13 + IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0432.020

Description
Our 0432 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the Right Angle IEC-60320-C13 Connector. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any standard NEMA wall outlet or 5-15R receptacle on one end and can power 2 devices using the IEC-60320-C13 connectors (x2) on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0432.020 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0432 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the Right Angle IEC-60320-C13 Connector. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any standard NEMA wall outlet or 5-15R receptacle on one end and can power 2 devices using the IEC-60320-C13 connectors (x2) on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0432.020 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P DOWN ANGLE to IEC-60320-C13 + IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0432.020 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P DOWN ANGLE to IEC-60320-C13 + IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0432.020
NEMA 5-15P DOWN ANGLE to IEC-60320-C13 + IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0432.020
Our 0432 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the Right Angle IEC-60320-C13 Connector. These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any standard NEMA wall outlet or 5-15R receptacle on one end and can power 2 devices using the IEC-60320-C13 connectors (x2) on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 0432.020 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0432 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the Right Angle IEC-60320-C13 Connector.
  • These multi-leg power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This cord can plug into any standard NEMA wall outlet or 5-15R receptacle on one end and can power 2 devices using the IEC-60320-C13 connectors (x2) on the other end. For this reason, we refer to it as a space-saver because it powers multiple devices while only using up 1 outlet.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 0432.020 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0432.020
Product Name NEMA 5-15P DOWN ANGLE to IEC-60320-C13 + IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 819118-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details