Quail Electronics NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0429.072

Description
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0429.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0429.072
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0429.072
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet.
  • The 0429.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0429.072
Product Name NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 47.24 inch (1200 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860427 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details