Quail Electronics NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0429.036

Description
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) - 0429.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
0429.036
NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter) 0429.036
Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle. These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. The 0429.036 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0429 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 2-splitter (Y-Cord) that has the IEC-60320-C13 Connector and the NEMA 5-15R Receptacle.
  • These multi-leg North American power cords are recommended for powering networking or computing equipment. The IEC-60320-C13 can connect to any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet.
  • The 0429.036 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0429.036
Product Name NEMA 5-15P to IEC-60320-C13 + NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Korean Angled Power Cord, 2.5m - 86263500 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
VAC13KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C13, RVV 300/500 3x1.0, black - 6051.2032 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details