Quail Electronics NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C13 LEFT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.144

Description
This variant of the 0426 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with one IEC-60320-C13 Right Angle Clear (transparent) connector and one IEC-60320-C13 Left Angle Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. This left and right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a left angle connector is reverse: when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet
Description
This variant of the 0426 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with one IEC-60320-C13 Right Angle Clear (transparent) connector and one IEC-60320-C13 Left Angle Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. This left and right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a left angle connector is reverse: when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C13 LEFT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) - 0426.144 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C13 LEFT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
0426.144
NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C13 LEFT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter) 0426.144
This variant of the 0426 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with one IEC-60320-C13 Right Angle Clear (transparent) connector and one IEC-60320-C13 Left Angle Clear (transparent) connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet. This left and right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a left angle connector is reverse: when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • This variant of the 0426 series power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Y splitter with one IEC-60320-C13 Right Angle Clear (transparent) connector and one IEC-60320-C13 Left Angle Clear (transparent) connector.
  • These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • Multi Leg Hospital Grade power cords feature a splitter that can power several legs from just one outlet. They can be used for any medical equipment that uses a C14 inlet (from x-ray machines, to life support equipment, to hospital use), and also have the ability to simultaneously power an additional component that uses a C14 inlet.
  • This left and right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The definition of a left angle connector is reverse: when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • Our 0426 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0426.144
Product Name NEMA 5-15P HG CLEAR to IEC-60320-C13 RIGHT ANGLE + IEC-60320-C13 LEFT ANGLE HOME // Power Cords // Hospital Grade Power Cords // Y Cords (2-Way Splitter)
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2188 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 819118-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details