Quail Electronics NEMA 5-15P to NEMA 5-15R x 5 HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 0422.024

Description
Our 0422 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has five (5) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 5 NEMA 5-15R Receptacles capable of powering up to 5 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 0422.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 0422 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has five (5) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 5 NEMA 5-15R Receptacles capable of powering up to 5 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 0422.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R x 5 HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) - 0422.024 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R x 5 HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
0422.024
NEMA 5-15P to NEMA 5-15R x 5 HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 0422.024
Our 0422 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has five (5) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 5 NEMA 5-15R Receptacles capable of powering up to 5 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 0422.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 0422 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 5-splitter (Medusa) that has five (5) NEMA 5-15R Receptacles.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 5 NEMA 5-15R Receptacles capable of powering up to 5 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet.
  • The 0422.024 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0422.024
Product Name NEMA 5-15P to NEMA 5-15R x 5 HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2087 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823476-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers