Quail Electronics IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0417.063

Description
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.063 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.063 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 0417.063 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
0417.063
IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 0417.063
Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 0417.063 carries the European and SEV approvals and is rated at 2.5A - 250V.

  • Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These multi-leg, 2-conductor IEC power cords are recommended for powering any 2 (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any 2 devices using the IEC-60320-C8 Inlet. These can be referred to as space-saver cords because they power 2 devices while only using 1 outlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 0417.063 carries the European and SEV approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 0417.063
Product Name IEC-60320-C18 to IEC-60320-C7 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 2
Cord Length 62.99 inch (1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 817018-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280520 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details